Protektive Pak Ring Terminal, Red, 8Mm 25A; Stud Size - Metric Pro Power ST1-8.0

Description
RING TERMINAL, RED, 8MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
RING TERMINAL, RED, 8MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal, Red, 8Mm 25A; Stud Size - Metric Pro Power - 84AJ1067 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, Red, 8Mm 25A; Stud Size - Metric Pro Power
84AJ1067
Ring Terminal, Red, 8Mm 25A; Stud Size - Metric Pro Power 84AJ1067
RING TERMINAL, RED, 8MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

RING TERMINAL, RED, 8MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1067
Product Name Ring Terminal, Red, 8Mm 25A; Stud Size - Metric Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details