Protektive Pak Ring Terminal, Red, 3.7Mm 25A; Stud Size - Metric Pro Power ST1-3.7

Description
RING TERMINAL, RED, 3.7MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
RING TERMINAL, RED, 3.7MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal, Red, 3.7Mm 25A; Stud Size - Metric Pro Power - 84AJ1063 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, Red, 3.7Mm 25A; Stud Size - Metric Pro Power
84AJ1063
Ring Terminal, Red, 3.7Mm 25A; Stud Size - Metric Pro Power 84AJ1063
RING TERMINAL, RED, 3.7MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

RING TERMINAL, RED, 3.7MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1063
Product Name Ring Terminal, Red, 3.7Mm 25A; Stud Size - Metric Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RP SMA (F) St. B/H PCB Mount Connector - ET-SFRS-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details