Protektive Pak Ring Terminal, Red, 3.2Mm 25A; Stud Size - Metric Pro Power ST1-3.2

Description
RING TERMINAL, RED, 3.2MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
RING TERMINAL, RED, 3.2MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal, Red, 3.2Mm 25A; Stud Size - Metric Pro Power - 84AJ1062 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, Red, 3.2Mm 25A; Stud Size - Metric Pro Power
84AJ1062
Ring Terminal, Red, 3.2Mm 25A; Stud Size - Metric Pro Power 84AJ1062
RING TERMINAL, RED, 3.2MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

RING TERMINAL, RED, 3.2MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1062
Product Name Ring Terminal, Red, 3.2Mm 25A; Stud Size - Metric Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers