Protektive Pak Ring Terminal, Red, 10Mm 25A; Stud Size - Metric Pro Power ST1-10.0

Description
RING TERMINAL, RED, 10MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
RING TERMINAL, RED, 10MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal, Red, 10Mm 25A; Stud Size - Metric Pro Power - 84AJ1061 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, Red, 10Mm 25A; Stud Size - Metric Pro Power
84AJ1061
Ring Terminal, Red, 10Mm 25A; Stud Size - Metric Pro Power 84AJ1061
RING TERMINAL, RED, 10MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

RING TERMINAL, RED, 10MM 25A; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ1061
Product Name Ring Terminal, Red, 10Mm 25A; Stud Size - Metric Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers