Protektive Pak Heat Shrink Tubing, 50.8Mm Id, Fep, Trans, 2Ft, Pk1; Shrink Ratio Pro Power SST-128-2001-CLR

Description
HEAT SHRINK TUBING, 50.8MM ID, FEP, TRANS, 2FT, PK1; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm; Length:2ftRoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 50.8MM ID, FEP, TRANS, 2FT, PK1; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm; Length:2ftRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 50.8Mm Id, Fep, Trans, 2Ft, Pk1; Shrink Ratio Pro Power - 37N304 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Fep, Trans, 2Ft, Pk1; Shrink Ratio Pro Power
37N304
Heat Shrink Tubing, 50.8Mm Id, Fep, Trans, 2Ft, Pk1; Shrink Ratio Pro Power 37N304
HEAT SHRINK TUBING, 50.8MM ID, FEP, TRANS, 2FT, PK1; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm; Length:2ftRoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, FEP, TRANS, 2FT, PK1; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm; Length:2ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N304
Product Name Heat Shrink Tubing, 50.8Mm Id, Fep, Trans, 2Ft, Pk1; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2345905 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details