Protektive Pak Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Pro Power SST-024-6010-CLR

Description
HEAT SHRINK TUBING, 9.525MM ID, FEP, TRANS, 6IN L, PK10; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 9.525MM ID, FEP, TRANS, 6IN L, PK10; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Pro Power - 92N5999 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Pro Power
92N5999
Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Pro Power 92N5999
HEAT SHRINK TUBING, 9.525MM ID, FEP, TRANS, 6IN L, PK10; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, FEP, TRANS, 6IN L, PK10; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N5999
Product Name Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 6In L, Pk10; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details