Protektive Pak Heat Shrink Tubing, 4.776Mm Id, Fep, Trans, 6In L, Pk25; Shrink Ratio Pro Power SST-012-6025-CLR

Description
HEAT SHRINK TUBING, 4.776MM ID, FEP, TRANS, 6IN L, PK25; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 4.776MM ID, FEP, TRANS, 6IN L, PK25; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.776Mm Id, Fep, Trans, 6In L, Pk25; Shrink Ratio Pro Power - 92N5997 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.776Mm Id, Fep, Trans, 6In L, Pk25; Shrink Ratio Pro Power
92N5997
Heat Shrink Tubing, 4.776Mm Id, Fep, Trans, 6In L, Pk25; Shrink Ratio Pro Power 92N5997
HEAT SHRINK TUBING, 4.776MM ID, FEP, TRANS, 6IN L, PK25; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.776MM ID, FEP, TRANS, 6IN L, PK25; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.776mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N5997
Product Name Heat Shrink Tubing, 4.776Mm Id, Fep, Trans, 6In L, Pk25; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Transitions & Breakouts - 024093-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details