Protektive Pak Strain Relief Bushing, Nylon 6, Black; Accessory Type Pro Power SRR-10

Description
STRAIN RELIEF BUSHING, NYLON 6, BLACK; Accessory Type:Strain Relief Bushing, Round Style; For Use With:HPD, SV, SVT Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BUSHING, NYLON 6, BLACK; Accessory Type:Strain Relief Bushing, Round Style; For Use With:HPD, SV, SVT Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing, Nylon 6, Black; Accessory Type Pro Power - 46N7808 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Bushing, Nylon 6, Black; Accessory Type Pro Power
46N7808
Strain Relief Bushing, Nylon 6, Black; Accessory Type Pro Power 46N7808
STRAIN RELIEF BUSHING, NYLON 6, BLACK; Accessory Type:Strain Relief Bushing, Round Style; For Use With:HPD, SV, SVT Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BUSHING, NYLON 6, BLACK; Accessory Type:Strain Relief Bushing, Round Style; For Use With:HPD, SV, SVT Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46N7808
Product Name Strain Relief Bushing, Nylon 6, Black; Accessory Type Pro Power
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details