Protektive Pak Strain Relief Bushing, Nylon 6; Accessory Type Pro Power SRR-05

Description
STRAIN RELIEF BUSHING, NYLON 6; Accessory Type:Strain Relief Bushing, Round Style; For Use With:SP-1, SPT-1 Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BUSHING, NYLON 6; Accessory Type:Strain Relief Bushing, Round Style; For Use With:SP-1, SPT-1 Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing, Nylon 6; Accessory Type Pro Power - 46N7803 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Bushing, Nylon 6; Accessory Type Pro Power
46N7803
Strain Relief Bushing, Nylon 6; Accessory Type Pro Power 46N7803
STRAIN RELIEF BUSHING, NYLON 6; Accessory Type:Strain Relief Bushing, Round Style; For Use With:SP-1, SPT-1 Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BUSHING, NYLON 6; Accessory Type:Strain Relief Bushing, Round Style; For Use With:SP-1, SPT-1 Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 46N7803
Product Name Strain Relief Bushing, Nylon 6; Accessory Type Pro Power
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details