HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:BlackRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 37N332 |
| Product Name | Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |