Protektive Pak Fir Tree Cable Tie Mount; Mount Fixing Type Pro Power SPC9973

Description
FIR TREE CABLE TIE MOUNT; Mount Fixing Type:Fir Tree Barb; Mounting Hole Dia:5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
FIR TREE CABLE TIE MOUNT; Mount Fixing Type:Fir Tree Barb; Mounting Hole Dia:5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fir Tree Cable Tie Mount; Mount Fixing Type Pro Power - 12C8689 - Newark, An Avnet Company
Chicago, IL, United States
Fir Tree Cable Tie Mount; Mount Fixing Type Pro Power
12C8689
Fir Tree Cable Tie Mount; Mount Fixing Type Pro Power 12C8689
FIR TREE CABLE TIE MOUNT; Mount Fixing Type:Fir Tree Barb; Mounting Hole Dia:5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

FIR TREE CABLE TIE MOUNT; Mount Fixing Type:Fir Tree Barb; Mounting Hole Dia:5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 12C8689
Product Name Fir Tree Cable Tie Mount; Mount Fixing Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers