Protektive Pak Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Pro Power SPC5362

Description
HOOK & LOOP D-RING CABLE TIE; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP D-RING CABLE TIE; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Pro Power - 50N945 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Pro Power
50N945
Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Pro Power 50N945
HOOK & LOOP D-RING CABLE TIE; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

HOOK & LOOP D-RING CABLE TIE; Fastener Length - Imperial:15"; Fastener Length - Metric:381mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 50N945
Product Name Hook & Loop D-Ring Cable Tie; Fastener Length Imperial Pro Power
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-1913: LARGE S HOOK - 8-02062-51188-9 - Hardware House, LLC
Specs
Type Hook Fastener
View Details