Protektive Pak Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power SPC5326

Description
HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power - 50N692 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power
50N692
Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power 50N692
HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Blue; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 50N692
Product Name Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details