Protektive Pak Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power SPC5325

Description
HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power - 50N691 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power
50N691
Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power 50N691
HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

HOOK & LOOP CABLE TIE ROLL; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide), PE (Polyethylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 50N691
Product Name Hook & Loop Cable Tie Roll; Fastener Length Imperial Pro Power
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-1095: LARGE S HOOK - 8-02062-50795-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details