Protektive Pak Sleeving, Expandable, 38.1Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power SPC5153

Description
SLEEVING, EXPANDABLE, 38.1MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:15.24m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 38.1MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:15.24m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 38.1Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power - 50N476 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 38.1Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power
50N476
Sleeving, Expandable, 38.1Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power 50N476
SLEEVING, EXPANDABLE, 38.1MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:15.24m; Product Range:-RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 38.1MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:15.24m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N476
Product Name Sleeving, Expandable, 38.1Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details