Protektive Pak Sleeving, Expandable, 31.75Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power SPC5152

Description
SLEEVING, EXPANDABLE, 31.75MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 31.75MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 31.75Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power - 50N475 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 31.75Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power
50N475
Sleeving, Expandable, 31.75Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power 50N475
SLEEVING, EXPANDABLE, 31.75MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 31.75MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N475
Product Name Sleeving, Expandable, 31.75Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details