SLEEVING, EXPANDABLE, 19.05MM ID, PET, BLACK, 15.24M/50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 50N473 |
| Product Name | Sleeving, Expandable, 19.05Mm Id, Pet, Black, 15.24M/50Ft; Sleeving / Tubing Type Pro Power |
| Sleeving | Shrink Tubing |