Protektive Pak Sleeving, Expandable, 3.175Mm Id, Pet, Black, 30.5M/100Ft; Sleeving / Tubing Type Pro Power SPC5146

Description
SLEEVING, EXPANDABLE, 3.175MM ID, PET, BLACK, 30.5M/100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 3.175MM ID, PET, BLACK, 30.5M/100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 3.175Mm Id, Pet, Black, 30.5M/100Ft; Sleeving / Tubing Type Pro Power - 50N469 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 3.175Mm Id, Pet, Black, 30.5M/100Ft; Sleeving / Tubing Type Pro Power
50N469
Sleeving, Expandable, 3.175Mm Id, Pet, Black, 30.5M/100Ft; Sleeving / Tubing Type Pro Power 50N469
SLEEVING, EXPANDABLE, 3.175MM ID, PET, BLACK, 30.5M/100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 3.175MM ID, PET, BLACK, 30.5M/100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:30.5m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N469
Product Name Sleeving, Expandable, 3.175Mm Id, Pet, Black, 30.5M/100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-15MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details