Protektive Pak Open Grommet; Grommet Type Pro Power SPC4890

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Vinyl; Mounting Hole Dia:18.6mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Vinyl; Mounting Hole Dia:18.6mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Pro Power - 50N128 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Pro Power
50N128
Open Grommet; Grommet Type Pro Power 50N128
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Vinyl; Mounting Hole Dia:18.6mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Vinyl; Mounting Hole Dia:18.6mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N128
Product Name Open Grommet; Grommet Type Pro Power
Outside Diameter 0.7323 inch (18.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details