Protektive Pak Open Grommet; Grommet Type Pro Power SPC4886

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Vinyl; Mounting Hole Dia:6.4mm; Panel Thickness Max:2.4mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Vinyl; Mounting Hole Dia:6.4mm; Panel Thickness Max:2.4mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Pro Power - 50N124 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Pro Power
50N124
Open Grommet; Grommet Type Pro Power 50N124
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Vinyl; Mounting Hole Dia:6.4mm; Panel Thickness Max:2.4mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Vinyl; Mounting Hole Dia:6.4mm; Panel Thickness Max:2.4mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N124
Product Name Open Grommet; Grommet Type Pro Power
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH66-BR - APD-KH66-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details