Protektive Pak Open Grommet; Grommet Type Pro Power SPC4885

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:5.5mm; Grommet Material:Vinyl; Mounting Hole Dia:5.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:5.5mm; Grommet Material:Vinyl; Mounting Hole Dia:5.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Pro Power - 50N123 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Pro Power
50N123
Open Grommet; Grommet Type Pro Power 50N123
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:5.5mm; Grommet Material:Vinyl; Mounting Hole Dia:5.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:5.5mm; Grommet Material:Vinyl; Mounting Hole Dia:5.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N123
Product Name Open Grommet; Grommet Type Pro Power
Outside Diameter 0.2165 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details