Protektive Pak Grommet, Open, 4Mm Id, Vinyl, Black, Pk100; Grommet Type Pro Power SPC4884

Description
GROMMET, OPEN, 4MM ID, VINYL, BLACK, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:Vinyl; Mounting Hole Dia:4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET, OPEN, 4MM ID, VINYL, BLACK, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:Vinyl; Mounting Hole Dia:4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, 4Mm Id, Vinyl, Black, Pk100; Grommet Type Pro Power - 50N122 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, 4Mm Id, Vinyl, Black, Pk100; Grommet Type Pro Power
50N122
Grommet, Open, 4Mm Id, Vinyl, Black, Pk100; Grommet Type Pro Power 50N122
GROMMET, OPEN, 4MM ID, VINYL, BLACK, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:Vinyl; Mounting Hole Dia:4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, OPEN, 4MM ID, VINYL, BLACK, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:Vinyl; Mounting Hole Dia:4mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N122
Product Name Grommet, Open, 4Mm Id, Vinyl, Black, Pk100; Grommet Type Pro Power
Outside Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details