Protektive Pak Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Pro Power SPC4875

Description
BLANK GROMMET, VINYL, 25.4MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:20.6mm; Grommet Material:Vinyl; Mounting Hole Dia:25.4mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BLANK GROMMET, VINYL, 25.4MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:20.6mm; Grommet Material:Vinyl; Mounting Hole Dia:25.4mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Pro Power - 50N113 - Newark, An Avnet Company
Chicago, IL, United States
Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Pro Power
50N113
Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Pro Power 50N113
BLANK GROMMET, VINYL, 25.4MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:20.6mm; Grommet Material:Vinyl; Mounting Hole Dia:25.4mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

BLANK GROMMET, VINYL, 25.4MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:20.6mm; Grommet Material:Vinyl; Mounting Hole Dia:25.4mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N113
Product Name Blank Grommet, Vinyl, 25.4Mm, Round; Grommet Type Pro Power
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S22BL - CHC-S22BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details