Protektive Pak Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Pro Power SPC4872

Description
BLANK GROMMET, VINYL, 9.9MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Vinyl; Mounting Hole Dia:9.9mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
BLANK GROMMET, VINYL, 9.9MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Vinyl; Mounting Hole Dia:9.9mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Pro Power - 50N110 - Newark, An Avnet Company
Chicago, IL, United States
Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Pro Power
50N110
Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Pro Power 50N110
BLANK GROMMET, VINYL, 9.9MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Vinyl; Mounting Hole Dia:9.9mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

BLANK GROMMET, VINYL, 9.9MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Vinyl; Mounting Hole Dia:9.9mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N110
Product Name Blank Grommet, Vinyl, 9.9Mm, Round; Grommet Type Pro Power
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details