Protektive Pak Open Grommet; Grommet Type Pro Power SPC4869

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:9.9mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:9.9mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Pro Power - 50N107 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Pro Power
50N107
Open Grommet; Grommet Type Pro Power 50N107
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:9.9mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:9.9mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N107
Product Name Open Grommet; Grommet Type Pro Power
Outside Diameter 0.3898 inch (9.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET WHITE - S165-76/WHT - S165-76/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details