Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35314

Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4593 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4593
Cable Ties; Cable Tie Material Pro Power 71R4593
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4593
Product Name Cable Ties; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details