CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 71R4536 |
| Product Name | Cable Ties; Cable Tie Material Pro Power |
| Length | 7.99 inch (203 mm) |