Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35237

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:300mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:83mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:300mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:83mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4516 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4516
Cable Ties; Cable Tie Material Pro Power 71R4516
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:300mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:83mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:300mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:83mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4516
Product Name Cable Ties; Cable Tie Material Pro Power
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-254 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details