Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35197

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4476 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4476
Cable Ties; Cable Tie Material Pro Power 71R4476
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4476
Product Name Cable Ties; Cable Tie Material Pro Power
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-060 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details