Protektive Pak Sleeving, Expandable, 9.53Mm Id, Org, Pet, 100Ft; Sleeving / Tubing Type Pro Power SPC23835

Description
SLEEVING, EXPANDABLE, 9.53MM ID, ORG, PET, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 9.53MM ID, ORG, PET, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 9.53Mm Id, Org, Pet, 100Ft; Sleeving / Tubing Type Pro Power - 11N7778 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 9.53Mm Id, Org, Pet, 100Ft; Sleeving / Tubing Type Pro Power
11N7778
Sleeving, Expandable, 9.53Mm Id, Org, Pet, 100Ft; Sleeving / Tubing Type Pro Power 11N7778
SLEEVING, EXPANDABLE, 9.53MM ID, ORG, PET, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes

SLEEVING, EXPANDABLE, 9.53MM ID, ORG, PET, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 11N7778
Product Name Sleeving, Expandable, 9.53Mm Id, Org, Pet, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-02-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details