Protektive Pak Sleeving, Expandable, 38.1Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power SPC20175

Description
SLEEVING, EXPANDABLE, 38.1MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:38.1mm; Length - Metric:15.24m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 38.1MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:38.1mm; Length - Metric:15.24m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 38.1Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power - 87K0913 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 38.1Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power
87K0913
Sleeving, Expandable, 38.1Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power 87K0913
SLEEVING, EXPANDABLE, 38.1MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:38.1mm; Length - Metric:15.24m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 38.1MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:38.1mm; Length - Metric:15.24m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0913
Product Name Sleeving, Expandable, 38.1Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Transitions & Breakouts - 049447-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details