Protektive Pak Sleeving, Expandable, 25.4Mm, Pet, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power SPC20173

Description
SLEEVING, EXPANDABLE, 25.4MM, PET, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:15.24m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 25.4MM, PET, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:15.24m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 25.4Mm, Pet, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power - 87K0910 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 25.4Mm, Pet, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power
87K0910
Sleeving, Expandable, 25.4Mm, Pet, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power 87K0910
SLEEVING, EXPANDABLE, 25.4MM, PET, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:15.24m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 25.4MM, PET, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:15.24m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0910
Product Name Sleeving, Expandable, 25.4Mm, Pet, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details