Protektive Pak Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 30.5M/100Ft; Sleeving / Tubing Type Pro Power SPC20171

Description
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER,, 30.5M/100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER,, 30.5M/100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 30.5M/100Ft; Sleeving / Tubing Type Pro Power - 87K0908 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 30.5M/100Ft; Sleeving / Tubing Type Pro Power
87K0908
Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 30.5M/100Ft; Sleeving / Tubing Type Pro Power 87K0908
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER,, 30.5M/100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER,, 30.5M/100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0908
Product Name Sleeving, Expandable, 12.7Mm, Black/white Tracer,, 30.5M/100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details