Protektive Pak Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power SPC20169

Description
SLEEVING, EXPANDABLE, 6.35MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 6.35MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power - 87K0906 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power
87K0906
Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power 87K0906
SLEEVING, EXPANDABLE, 6.35MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:30.5m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 6.35MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0906
Product Name Sleeving, Expandable, 6.35Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details