Protektive Pak Sleeving, Expandable, 3.2Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power SPC20168

Description
SLEEVING, EXPANDABLE, 3.2MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.2mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 3.2MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.2mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 3.2Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power - 87K0905 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 3.2Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power
87K0905
Sleeving, Expandable, 3.2Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power 87K0905
SLEEVING, EXPANDABLE, 3.2MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.2mm; Length - Metric:30.5m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 3.2MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.2mm; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0905
Product Name Sleeving, Expandable, 3.2Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details