Protektive Pak Power Cord Nema5-15P/iec, 12Ft, 10A, Black; Connector Type A Pro Power SPC19912

Description
POWER CORD NEMA5-15P/IEC, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12.07ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12.07ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 12Ft, 10A, Black; Connector Type A Pro Power - 83K3660 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 12Ft, 10A, Black; Connector Type A Pro Power
83K3660
Power Cord Nema5-15P/iec, 12Ft, 10A, Black; Connector Type A Pro Power 83K3660
POWER CORD NEMA5-15P/IEC, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12.07ftRoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12.07ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3660
Product Name Power Cord Nema5-15P/iec, 12Ft, 10A, Black; Connector Type A Pro Power
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details