Protektive Pak Power Cord, Nema5-15P/iec, 1Ft, 10A, Black; Connector Type A Pro Power SPC19911

Description
POWER CORD, NEMA5-15P/IEC, 1FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:326mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1.07ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 1FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:326mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1.07ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 1Ft, 10A, Black; Connector Type A Pro Power - 83K3659 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 1Ft, 10A, Black; Connector Type A Pro Power
83K3659
Power Cord, Nema5-15P/iec, 1Ft, 10A, Black; Connector Type A Pro Power 83K3659
POWER CORD, NEMA5-15P/IEC, 1FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:326mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1.07ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 1FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:326mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1.07ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 83K3659
Product Name Power Cord, Nema5-15P/iec, 1Ft, 10A, Black; Connector Type A Pro Power
Cord Length 12.84 inch (326 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 1345787 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches - 412004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details