Protektive Pak Power Cord Iec320C-13/14, 12Ft, 10A, Black; Connector Type A Pro Power SPC19909

Description
POWER CORD IEC320C-13/14, 12FT, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC320C-13/14, 12FT, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec320C-13/14, 12Ft, 10A, Black; Connector Type A Pro Power - 83K3657 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec320C-13/14, 12Ft, 10A, Black; Connector Type A Pro Power
83K3657
Power Cord Iec320C-13/14, 12Ft, 10A, Black; Connector Type A Pro Power 83K3657
POWER CORD IEC320C-13/14, 12FT, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12ftRoHS Compliant: Yes

POWER CORD IEC320C-13/14, 12FT, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3657
Product Name Power Cord Iec320C-13/14, 12Ft, 10A, Black; Connector Type A Pro Power
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-M12G12-KS-2-SM12G12 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length - 3021063-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers