Protektive Pak Power Cord, Iec320C-13/14, 1Ft, 10A, Black; Connector Type A Pro Power SPC19908

Description
POWER CORD, IEC320C-13/14, 1FT, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC320C-13/14, 1FT, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec320C-13/14, 1Ft, 10A, Black; Connector Type A Pro Power - 83K3656 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec320C-13/14, 1Ft, 10A, Black; Connector Type A Pro Power
83K3656
Power Cord, Iec320C-13/14, 1Ft, 10A, Black; Connector Type A Pro Power 83K3656
POWER CORD, IEC320C-13/14, 1FT, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1ftRoHS Compliant: Yes

POWER CORD, IEC320C-13/14, 1FT, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3656
Product Name Power Cord, Iec320C-13/14, 1Ft, 10A, Black; Connector Type A Pro Power
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details