Protektive Pak Unshielded Multipair Cable 4Pr 500Ft White; Cable Shielding Pro Power SPC19843

Description
UNSHIELDED MULTIPAIR CABLE 4PR 500FT WHITE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 500FT WHITE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 500Ft White; Cable Shielding Pro Power - 84K8604 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 500Ft White; Cable Shielding Pro Power
84K8604
Unshielded Multipair Cable 4Pr 500Ft White; Cable Shielding Pro Power 84K8604
UNSHIELDED MULTIPAIR CABLE 4PR 500FT WHITE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 500FT WHITE; Cable Shielding:Unshielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8604
Product Name Unshielded Multipair Cable 4Pr 500Ft White; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details