Protektive Pak Unshielded Multipair Cable 4Pr 500Ft Yellow; Cable Shielding Pro Power SPC19842

Description
UNSHIELDED MULTIPAIR CABLE 4PR 500FT YELLOW; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 500FT YELLOW; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 500Ft Yellow; Cable Shielding Pro Power - 84K8603 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 500Ft Yellow; Cable Shielding Pro Power
84K8603
Unshielded Multipair Cable 4Pr 500Ft Yellow; Cable Shielding Pro Power 84K8603
UNSHIELDED MULTIPAIR CABLE 4PR 500FT YELLOW; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 500FT YELLOW; Cable Shielding:Unshielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8603
Product Name Unshielded Multipair Cable 4Pr 500Ft Yellow; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details