Protektive Pak Unshielded Multipair Cable 4Pr 500Ft Blue; Cable Shielding Pro Power SPC19838

Description
UNSHIELDED MULTIPAIR CABLE 4PR 500FT BLUE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 500FT BLUE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 500Ft Blue; Cable Shielding Pro Power - 84K8599 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 500Ft Blue; Cable Shielding Pro Power
84K8599
Unshielded Multipair Cable 4Pr 500Ft Blue; Cable Shielding Pro Power 84K8599
UNSHIELDED MULTIPAIR CABLE 4PR 500FT BLUE; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 500FT BLUE; Cable Shielding:Unshielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8599
Product Name Unshielded Multipair Cable 4Pr 500Ft Blue; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details