Protektive Pak Unshielded Multipair Cable 4Pr 500Ft Black; Cable Shielding Pro Power SPC19837

Description
UNSHIELDED MULTIPAIR CABLE 4PR 500FT BLACK; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 500FT BLACK; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 500Ft Black; Cable Shielding Pro Power - 84K8598 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 500Ft Black; Cable Shielding Pro Power
84K8598
Unshielded Multipair Cable 4Pr 500Ft Black; Cable Shielding Pro Power 84K8598
UNSHIELDED MULTIPAIR CABLE 4PR 500FT BLACK; Cable Shielding:Unshielded ; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 500FT BLACK; Cable Shielding:Unshielded; LAN Category:Cat5; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8598
Product Name Unshielded Multipair Cable 4Pr 500Ft Black; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details