Protektive Pak Sleeving, Expandable, Pet, 1.5, Black, 200Ft; Sleeving / Tubing Type Pro Power SPC14886

Description
SLEEVING, EXPANDABLE, PET, 1.5", BLACK, 200FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:61m; Length - Imperial:200ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, PET, 1.5", BLACK, 200FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:61m; Length - Imperial:200ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, Pet, 1.5, Black, 200Ft; Sleeving / Tubing Type Pro Power - 54K3717 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, Pet, 1.5, Black, 200Ft; Sleeving / Tubing Type Pro Power
54K3717
Sleeving, Expandable, Pet, 1.5, Black, 200Ft; Sleeving / Tubing Type Pro Power 54K3717
SLEEVING, EXPANDABLE, PET, 1.5", BLACK, 200FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:61m; Length - Imperial:200ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, PET, 1.5", BLACK, 200FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:61m; Length - Imperial:200ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 54K3717
Product Name Sleeving, Expandable, Pet, 1.5, Black, 200Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Tubing - 0021036022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details