Protektive Pak Sleeving, Insulating, 28.575Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power SPC14524

Description
SLEEVING, INSULATING, 28.575MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:28.575mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 28.575MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:28.575mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 28.575Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power - 26K1795 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 28.575Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power
26K1795
Sleeving, Insulating, 28.575Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power 26K1795
SLEEVING, INSULATING, 28.575MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:28.575mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING, 28.575MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:28.575mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26K1795
Product Name Sleeving, Insulating, 28.575Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 012760-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details