Protektive Pak Sleeving, Insulating, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power SPC14522

Description
SLEEVING, INSULATING, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Description
SLEEVING, INSULATING, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a black insulating fiberglass sleeving with an internal diameter of 12.7 mm and a length of 30.5 m (100 ft). It is designed for use with cables and wires, providing thermal protection in high-temperature environments. The sleeving can withstand continuous operating temperatures ranging from -70°C to 650°C, with a melting point of 1,120°C. Constructed from heavy-weight braided fiberglass and coated with high-temperature resins, this sleeving is resistant to abrasion, chemicals, and mechanical stress. It is asbestos-free and minimizes dusting when cut. The product is suitable for applications exposed to extreme conditions, such as engine manifolds and exhaust systems, and is easy to install by cutting with scissors. Overall, this fiberglass sleeving is a durable option for engineers seeking reliable thermal insulation for their projects.

Datasheet Summary
Powered by GS/AI

The product is a black insulating fiberglass sleeving with an internal diameter of 12.7 mm and a length of 30.5 m (100 ft). It is designed for use with cables and wires, providing thermal protection in high-temperature environments. The sleeving can withstand continuous operating temperatures ranging from -70°C to 650°C, with a melting point of 1,120°C. Constructed from heavy-weight braided fiberglass and coated with high-temperature resins, this sleeving is resistant to abrasion, chemicals, and mechanical stress. It is asbestos-free and minimizes dusting when cut. The product is suitable for applications exposed to extreme conditions, such as engine manifolds and exhaust systems, and is easy to install by cutting with scissors. Overall, this fiberglass sleeving is a durable option for engineers seeking reliable thermal insulation for their projects.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power - 26K1793 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power
26K1793
Sleeving, Insulating, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power 26K1793
SLEEVING, INSULATING, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26K1793
Product Name Sleeving, Insulating, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 0934446004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details