Protektive Pak Sleeving, Insulating, 15.875Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power SPC14521

Description
SLEEVING, INSULATING, 15.875MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:15.875mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 15.875MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:15.875mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 15.875Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power - 26K1792 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 15.875Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power
26K1792
Sleeving, Insulating, 15.875Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power 26K1792
SLEEVING, INSULATING, 15.875MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:15.875mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING, 15.875MM, BLACK, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:15.875mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26K1792
Product Name Sleeving, Insulating, 15.875Mm, Black, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details