Protektive Pak Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power SPC14311

Description
SLEEVING, EXPANDABLE, 31.75MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Sleeving Colour:Black / White; Internal Diameter:32mm RoHS Compliant: Yes
Description
SLEEVING, EXPANDABLE, 31.75MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Sleeving Colour:Black / White; Internal Diameter:32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power - 72J8444 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power
72J8444
Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power 72J8444
SLEEVING, EXPANDABLE, 31.75MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Sleeving Colour:Black / White; Internal Diameter:32mm RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 31.75MM, BLACK/WHITE TRACER,, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Sleeving Colour:Black / White; Internal Diameter:32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 72J8444
Product Name Sleeving, Expandable, 31.75Mm, Black/white Tracer,, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details