Protektive Pak Sleeving, Expandable, 11.11Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power SPC14308

Description
SLEEVING, EXPANDABLE, 11.11MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Sleeving Colour:Black / White; Internal Diameter:11mm RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 11.11MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Sleeving Colour:Black / White; Internal Diameter:11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 11.11Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power - 72J8441 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 11.11Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power
72J8441
Sleeving, Expandable, 11.11Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power 72J8441
SLEEVING, EXPANDABLE, 11.11MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Sleeving Colour:Black / White; Internal Diameter:11mm RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 11.11MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Sleeving Colour:Black / White; Internal Diameter:11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 72J8441
Product Name Sleeving, Expandable, 11.11Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Tubing 3/8 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 9.5 mm - 70133162 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Heat Shrink Tubing - 0989076002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details