Protektive Pak Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power SPC12259

Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:2.06"; Fastener Length - Metric:52.3mm; Fastener Width - Imperial:0.78"; Fastener Width - Metric:19.8mm; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:2.06"; Fastener Length - Metric:52.3mm; Fastener Width - Imperial:0.78"; Fastener Width - Metric:19.8mm; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power - 07H7740 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power
07H7740
Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power 07H7740
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:2.06"; Fastener Length - Metric:52.3mm; Fastener Width - Imperial:0.78"; Fastener Width - Metric:19.8mm; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:2.06"; Fastener Length - Metric:52.3mm; Fastener Width - Imperial:0.78"; Fastener Width - Metric:19.8mm; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 07H7740
Product Name Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7431: GATE HOOK AND EYES - 8-02062-52288-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details